Vishay Precision Group Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay BPW85A

Description
TRANSISTOR, PHOTO, NPN, 850NM, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, NPN, 850NM, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay - 32C9161 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay
32C9161
Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay 32C9161
TRANSISTOR, PHOTO, NPN, 850NM, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 850NM, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

Supplier's Site Datasheet
Phototransistor, Npn, 850Nm, T-1; Wavelength Typ Vishay - 60AC7964 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, 850Nm, T-1; Wavelength Typ Vishay
60AC7964
Phototransistor, Npn, 850Nm, T-1; Wavelength Typ Vishay 60AC7964
PHOTOTRANSISTOR, NPN, 850NM, T-1; Wavelength Typ:850nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, 850NM, T-1; Wavelength Typ:850nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 32C9161 60AC7964
Product Name Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay Phototransistor, Npn, 850Nm, T-1; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-342DCT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers