Vishay Precision Group Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay BPW77NA

Description
TRANSISTOR, PHOTO, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:10°; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:100nA RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:10°; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:100nA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay - 95B4218 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay
95B4218
Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay 95B4218
TRANSISTOR, PHOTO, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:10°; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:100nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:10°; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:100nA RoHS Compliant: Yes

Supplier's Site Datasheet
Phototransistor, Npn, 3-To-18; Wavelength Typ Vishay - 08X8198 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, 3-To-18; Wavelength Typ Vishay
08X8198
Phototransistor, Npn, 3-To-18; Wavelength Typ Vishay 08X8198
PHOTOTRANSISTOR, NPN, 3-TO-18; Wavelength Typ:850nm; Viewing Angle:10°; Power Consumption:250mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, 3-TO-18; Wavelength Typ:850nm; Viewing Angle:10°; Power Consumption:250mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95B4218
Product Name Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Led Strip, 600, Cool White, 1800Lm, 52.8W; Light Strip Length Jkl Components - 33X3669 - Newark, An Avnet Company
Specs
LED Type White
Array Array
Number of Array Elements 600LEDs
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details