Vishay Precision Group Phototransistor, Npn, 850Nm, T-3/4; Wavelength Typ Vishay BPW17N

Description
PHOTOTRANSISTOR, NPN, 850NM, T-3/4; Wavelength Typ:825nm; Viewing Angle:24°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
PHOTOTRANSISTOR, NPN, 850NM, T-3/4; Wavelength Typ:825nm; Viewing Angle:24°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor, Npn, 850Nm, T-3/4; Wavelength Typ Vishay - 78Y9449 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, 850Nm, T-3/4; Wavelength Typ Vishay
78Y9449
Phototransistor, Npn, 850Nm, T-3/4; Wavelength Typ Vishay 78Y9449
PHOTOTRANSISTOR, NPN, 850NM, T-3/4; Wavelength Typ:825nm; Viewing Angle:24°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, 850NM, T-3/4; Wavelength Typ:825nm; Viewing Angle:24°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Photo, Npn, 825Nm, T-3/4; Wavelength Typ Vishay - 32C9146 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 825Nm, T-3/4; Wavelength Typ Vishay
32C9146
Transistor, Photo, Npn, 825Nm, T-3/4; Wavelength Typ Vishay 32C9146
TRANSISTOR, PHOTO, NPN, 825NM, T-3/4; Wavelength Typ:825nm; Viewing Angle:12°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 825NM, T-3/4; Wavelength Typ:825nm; Viewing Angle:12°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 78Y9449 32C9146
Product Name Phototransistor, Npn, 850Nm, T-3/4; Wavelength Typ Vishay Transistor, Photo, Npn, 825Nm, T-3/4; Wavelength Typ Vishay
Peak Wavelength 825 nm (8250 Å) 825 nm (8250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-4084-6-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details