Vishay Precision Group Transistor, Photo, Npn, 825Nm, T-3/4; Wavelength Typ Vishay BPW16N

Description
TRANSISTOR, PHOTO, NPN, 825NM, T-3/4; Wavelength Typ:825nm; Viewing Angle:40°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, NPN, 825NM, T-3/4; Wavelength Typ:825nm; Viewing Angle:40°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 825Nm, T-3/4; Wavelength Typ Vishay - 32C9145 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 825Nm, T-3/4; Wavelength Typ Vishay
32C9145
Transistor, Photo, Npn, 825Nm, T-3/4; Wavelength Typ Vishay 32C9145
TRANSISTOR, PHOTO, NPN, 825NM, T-3/4; Wavelength Typ:825nm; Viewing Angle:40°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 825NM, T-3/4; Wavelength Typ:825nm; Viewing Angle:40°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

Supplier's Site
Phototransistor, Npn, T-3/4; Wavelength Typ Vishay - 47Y0616 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, T-3/4; Wavelength Typ Vishay
47Y0616
Phototransistor, Npn, T-3/4; Wavelength Typ Vishay 47Y0616
PHOTOTRANSISTOR, NPN, T-3/4; Wavelength Typ:825nm; Viewing Angle:40°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-3/4 (1.8mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, T-3/4; Wavelength Typ:825nm; Viewing Angle:40°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-3/4 (1.8mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 32C9145
Product Name Transistor, Photo, Npn, 825Nm, T-3/4; Wavelength Typ Vishay
Peak Wavelength 825 nm (8250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details