Trimmer Capacitor, 5.5-65pF, 150V, Polypropylene, Radial Product overview: BFC280832659 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65pF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 65pF, 150V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-BFC280832659 can be used for catalog matching and distributor lookup.
5.5 ~ 65pF Trimmer Capacitor 150V Top and Bottom Through Hole
CAP TRIMMER 5.5-65PF 150V TH
VISHAY BC COMPONENTS BFC280832659 CAP, TRIMMER, TOP, 5.5- 65PF, 150V
CAPACITOR TRIMMER, 5.5PF-65PF, 150V, RADIAL; Minimum Trimmer Capacitance:5.5pF; Maximum Trimmer Capacitance:65pF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Mounting:Through Hole; Adjustment Type:Screwdriver Slot RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 65-BFC280832659 | BC2772-ND | BFC280832659 | 886-BFC280832659 | 98K7131 |
| Product Name | 65pF 150V Capacitor | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | VISHAY BC COMPONENTS BFC280832659 CAP, TRIMMER, TOP, 5.5- 65PF, 150V | Capacitor Trimmer, 5.5Pf-65Pf, 150V, Radial; Minimum Trimmer Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | ||
| WVDC | 150 volts | 250 volts | 150 volts | ||
| Applications | General Purpose |