Vishay Precision Group Film Capacitors BFC247990187

Description
0.43µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.43µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC247990187-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC247990187-ND
Film Capacitors BFC247990187-ND
0.43µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.43µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Mkp 430Nf 5% 400Vdc Pitch 22,5Mm / Loose, Lock Lead 4 Mm Vishay - 18T7011 - Newark, An Avnet Company
Chicago, IL, United States
Mkp 430Nf 5% 400Vdc Pitch 22,5Mm / Loose, Lock Lead 4 Mm Vishay
18T7011
Mkp 430Nf 5% 400Vdc Pitch 22,5Mm / Loose, Lock Lead 4 Mm Vishay 18T7011
MKP 430nF 5% 400Vdc Pitch 22,5mm / LOOSE, LOCK LEAD 4 MM

MKP 430nF 5% 400Vdc Pitch 22,5mm / LOOSE, LOCK LEAD 4 MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BFC247990187-ND 18T7011
Product Name Film Capacitors Mkp 430Nf 5% 400Vdc Pitch 22,5Mm / Loose, Lock Lead 4 Mm Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 104PPR102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details