0.051µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.051UF 5% 630VDC RAD Product overview: BFC247962513 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.051UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.051UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC247962513 can be used for catalog matching and distributor lookup.
CAP FILM 0.051UF 5% 630VDC RAD
CAP FILM 0.051UF 5% 630VDC RAD
MKP 51nF 5% 630Vdc Pitch 15mm / LOOSE, KINKED LEAD 5 MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC247962513-ND | 62-BFC247962513 | BFC247962513 | BFC247962513 | 18T6786 |
| Product Name | Film Capacitors | 0.051UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Mkp 51Nf 5% 630Vdc Pitch 15Mm / Loose, Kinked Lead 5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |