0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
MKT 47nF 10% 100Vdc Pitch 5mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.047UF 10% 100VDC RAD
CAP FILM 0.047UF 10% 100VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC247028473-ND | 04J8492 | BFC247028473 | BFC247028473 |
| Product Name | Film Capacitors | Mkt 47Nf 10% 100Vdc Pitch 5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |