Vishay Intertechnology, Inc. Film Capacitors BFC246841563

Description
0.056µF Film Capacitor 250V 630V Polyester, Metallized Radial
Request a Quote
Description
0.056µF Film Capacitor 250V 630V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC246841563 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.0 OºF with a tolerance of ±5% or ±10%. The capacitor is constructed using polyester film dielectric and metallized electrodes, ensuring reliable performance. This component is rated for a maximum DC voltage of 630 V and an AC voltage of 250 V, with a maximum application temperature of 105 °C. It complies with IEC 60384-2 standards and is encapsulated in flame-retardant epoxy material (UL-class 94 V-0). The leads are tinned wire, and the product is available in both taped and loose packaging options. Engineers considering this capacitor should note its low tangent of loss angle, which is specified at various frequencies, and its high insulation resistance, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The BFC246841563 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.0 OºF with a tolerance of ±5% or ±10%. The capacitor is constructed using polyester film dielectric and metallized electrodes, ensuring reliable performance. This component is rated for a maximum DC voltage of 630 V and an AC voltage of 250 V, with a maximum application temperature of 105 °C. It complies with IEC 60384-2 standards and is encapsulated in flame-retardant epoxy material (UL-class 94 V-0). The leads are tinned wire, and the product is available in both taped and loose packaging options. Engineers considering this capacitor should note its low tangent of loss angle, which is specified at various frequencies, and its high insulation resistance, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC246841563-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC246841563-ND
Film Capacitors BFC246841563-ND
0.056µF Film Capacitor 250V 630V Polyester, Metallized Radial

0.056µF Film Capacitor 250V 630V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC246841563 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC246841563
Film Capacitors BFC246841563
CAP FILM 0.056UF 5% 630VDC RAD

CAP FILM 0.056UF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC246841563 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC246841563
Capacitors - Film Capacitors BFC246841563
CAP FILM 0.056UF 5% 630VDC RAD

CAP FILM 0.056UF 5% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC246841563-ND BFC246841563 BFC246841563
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details