0.068µF Film Capacitor 250V 630V Polyester, Metallized Radial
CAP FILM 0.068UF 10% 630VDC RAD
Film Capacitor, MKT468 Series, 0.068 F, 10%, PET (Polyester), 630 V RoHS Compliant: Yes
CAP FILM 0.068UF 10% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC246840683-ND | BFC246840683 | 26M6572 | BFC246840683 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkt468 Series, 0.068 F, 10%, Pet (Polyester), 630 V Rohs Compliant Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |