The BFC246840563 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.0 OºF with a tolerance of ±10% or ±5%. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance. It has a maximum application temperature of 105 °C and is compliant with IEC 60384-2 standards. This capacitor is available in various rated DC voltages, including 100 V, 250 V, 400 V, and 630 V, and rated AC voltages of 63 V, 160 V, 220 V, and 250 V. The encapsulation is made from flame-retardant epoxy material (UL-class 94 V-0), enhancing its durability. The leads are tinned wire, and the product can be supplied either taped or loose in a box, making it versatile for different assembly processes. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage ratings, and temperature tolerance.
0.056µF Film Capacitor 250V 630V Polyester, Metallized Radial
MKT 56nF 10% 630Vdc Pitch 15mm / LOOSE, KINKED LEAD 3,5 MM
CAP FILM 0.056UF 10% 630VDC RAD
CAP FILM 0.056UF 10% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246840563-ND | 04J7703 | BFC246840563 | BFC246840563 |
| Product Name | Film Capacitors | Mkt 56Nf 10% 630Vdc Pitch 15Mm / Loose, Kinked Lead 3,5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |