The BFC246830154 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.15 µF with a tolerance of ±10% and a rated DC voltage of 400 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance in various electronic circuits. This component is rated for a maximum application temperature of 105 °C and complies with IEC 60384-2 standards. It is available in both loose and taped packaging options, facilitating easy integration into different assembly processes. The capacitor also exhibits a low tangent of loss angle, making it suitable for high-frequency applications. Engineers considering this product should note its robust construction, which includes flame-retardant epoxy encapsulation, and its suitability for a wide range of electronic applications.
0.15µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.15UF 10% 400VDC RAD
CAP FILM 0.15UF 10% 400VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246830154-ND | BFC246830154 | BFC246830154 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |