The BFC246743123 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.0 OºF with tolerances of ±5% and ±10%. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance. It has a maximum application temperature of 105 °C and is compliant with IEC 60384-2 standards. This capacitor is available in various rated DC voltages, including 100 V, 250 V, 400 V, and 630 V, and rated AC voltages of 63 V, 160 V, 220 V, and 250 V. The encapsulation is made from flame-retardant epoxy material (UL-class 94 V-0), enhancing its durability. The leads are tinned wire, and the product can be supplied either taped or loose in a box, making it versatile for different assembly processes. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage ratings, and environmental conditions.
0.012µF Film Capacitor 250V 630V Polyester, Metallized Radial
CAP FILM 0.012UF 5% 630VDC RAD
CAP FILM 0.012UF 5% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246743123-ND | BFC246743123 | BFC246743123 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |