0.1µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box
CAP FILM 0.1UF 5% 2KVDC SCREW
SNUBBER MMKP 100 nF 5% 2000Vdc Pitch 27,5mm / LOOSE, VERTICALLY MOUNTED
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238663104-ND | BFC238663104 | 18T6452 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Snubber Mmkp 100 Nf 5% 2000Vdc Pitch 27,5Mm / Loose, Vertically Mounted Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -50 to 85 C (-58 to 185 F) | -50 to 85 C (-58 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |