CAP FILM 0.012UF 5% 2KVDC RADIAL
CAP FILM 0.012UF 5% 2KVDC RADIAL
MKP 0,012 F 5 % 2000 Vdc Pitch 15mm / LOOSE, LEAD LENGTH 5,0mm
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238561123 | BFC238561123 | 18T6036 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 0,012 F 5 % 2000 Vdc Pitch 15Mm / Loose, Lead Length 5,0Mm Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0120 microF | 0.0120 microF |