CAP FILM 2000PF 5% 1.6KVDC RAD
CAP FILM 2000PF 5% 1.6KVDC RAD
MKP 0,002 F 5 % 1600 Vdc Pitch 10mm / LOOSE, LEAD LENGTH 25,0mm
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238554202 | BFC238554202 | 18T5948 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 0,002 F 5 % 1600 Vdc Pitch 10Mm / Loose, Lead Length 25,0Mm Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0020 microF | 0.0020 microF |