Vishay Intertechnology, Inc. Film Capacitors BFC238330334

Description
0.33µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1910-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1910-ND
Film Capacitors BC1910-ND
0.33µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC238330334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238330334
Film Capacitors BFC238330334
CAP FILM 0.33UF 5% 1KVDC RADIAL

CAP FILM 0.33UF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC238330334 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238330334
Capacitors - Film Capacitors BFC238330334
CAP FILM 0.33UF 5% 1KVDC RADIAL

CAP FILM 0.33UF 5% 1KVDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film 0.33Uf, 1Kv, 5%, Radial; Dielectric Type Vishay - 04J4237 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.33Uf, 1Kv, 5%, Radial; Dielectric Type Vishay
04J4237
Capacitor Polypropylene Pp Film 0.33Uf, 1Kv, 5%, Radial; Dielectric Type Vishay 04J4237
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1910-ND BFC238330334 BFC238330334 04J4237
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.33Uf, 1Kv, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF430K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details