Vishay Intertechnology, Inc. Film Capacitors BFC238330333

Description
0.033µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.033µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1909-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1909-ND
Film Capacitors BC1909-ND
0.033µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.033µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238330333 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238330333
Capacitors - Film Capacitors BFC238330333
CAP FILM 0.033UF 5% 1KVDC RADIAL

CAP FILM 0.033UF 5% 1KVDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film 0.033Uf, 1Kv, 5%, Radial; Dielectric Type Vishay - 04J4236 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.033Uf, 1Kv, 5%, Radial; Dielectric Type Vishay
04J4236
Capacitor Polypropylene Pp Film 0.033Uf, 1Kv, 5%, Radial; Dielectric Type Vishay 04J4236
CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC238330333 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238330333
Film Capacitors BFC238330333
CAP FILM 0.033UF 5% 1KVDC RADIAL

CAP FILM 0.033UF 5% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1909-ND BFC238330333 04J4236 BFC238330333
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.033Uf, 1Kv, 5%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C17CF221K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details