Vishay Precision Group Film Capacitors BFC237590451

Description
0.1µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237590451-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237590451-ND
Film Capacitors BFC237590451-ND
0.1µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Kp/mkp 100Nf 5% 1000Vdc Pitch 27,5Mm / Loose, Lock Lead 4 Mm Vishay - 18T5176 - Newark, An Avnet Company
Chicago, IL, United States
Kp/mkp 100Nf 5% 1000Vdc Pitch 27,5Mm / Loose, Lock Lead 4 Mm Vishay
18T5176
Kp/mkp 100Nf 5% 1000Vdc Pitch 27,5Mm / Loose, Lock Lead 4 Mm Vishay 18T5176
KP/MKP 100nF 5% 1000Vdc Pitch 27,5mm / LOOSE, LOCK LEAD 4 MM

KP/MKP 100nF 5% 1000Vdc Pitch 27,5mm / LOOSE, LOCK LEAD 4 MM

Supplier's Site
Capacitors - Film Capacitors - BFC237590451 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237590451
Capacitors - Film Capacitors BFC237590451
CAP FILM 0.1UF 5% 1KVDC RADIAL

CAP FILM 0.1UF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237590451-ND 18T5176 BFC237590451
Product Name Film Capacitors Kp/mkp 100Nf 5% 1000Vdc Pitch 27,5Mm / Loose, Lock Lead 4 Mm Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details