Vishay Precision Group Film Capacitors BFC237590444

Description
0.056µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237590444-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237590444-ND
Film Capacitors BFC237590444-ND
0.056µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.056µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Kp/mkp 56Nf 5% 1000Vdc Pitch 27,5Mm / Loose, Lock Lead 4 Mm Vishay - 18T5170 - Newark, An Avnet Company
Chicago, IL, United States
Kp/mkp 56Nf 5% 1000Vdc Pitch 27,5Mm / Loose, Lock Lead 4 Mm Vishay
18T5170
Kp/mkp 56Nf 5% 1000Vdc Pitch 27,5Mm / Loose, Lock Lead 4 Mm Vishay 18T5170
KP/MKP 56nF 5% 1000Vdc Pitch 27,5mm / LOOSE, LOCK LEAD 4 MM

KP/MKP 56nF 5% 1000Vdc Pitch 27,5mm / LOOSE, LOCK LEAD 4 MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BFC237590444-ND 18T5170
Product Name Film Capacitors Kp/mkp 56Nf 5% 1000Vdc Pitch 27,5Mm / Loose, Lock Lead 4 Mm Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AHR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 106DCB112K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details