The BFC237540471 is a film capacitor designed for applications involving high currents and steep pulses, particularly suitable for deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance in demanding environments. The capacitor has a capacitance range of 0.1 nF to 270 nF with a tolerance of ±5% or ±3.5%. It is rated for DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, and AC voltages of 300 V, 400 V, 500 V, and 600 V, with a peak-to-peak voltage rating of up to 850 V. The product is available in various lead configurations, including loose in a box and taped for automatic insertion, with lead lengths of 5 mm ± 1.0 mm. It is encapsulated in flame-retardant epoxy material (Class UL 94 V-0) and is rated for a maximum application temperature of 105 °C. The capacitor is compliant with IEC 60384-17 standards and has undergone rigorous climatic testing, ensuring durability and stability in performance. This product is suitable for engineers looking for reliable capacitors for high-frequency applications.
470pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 470PF 5% 2KVDC RADIAL
CAP FILM 470PF 5% 2KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237540471-ND | BFC237540471 | BFC237540471 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |