3300pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial
Film Capacitor, KP/MKP 375 Series, 3300 pF, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes
CAP FILM 3300PF 5% 2KVDC RADIAL
CAP FILM 3300PF 5% 2KVDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237540332-ND | 26M6546 | BFC237540332 | BFC237540332 |
| Product Name | Film Capacitors | Film Capacitor, Kp/mkp 375 Series, 3300 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |