Vishay Precision Group Capacitors - Film Capacitors BFC237534333

Description
Win Source Part Number: 983888-BFC237534333 Category: Capacitors>Film Capacitors Series: KP/MKP 375 Termination: PC Pins Package: Bulk Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: High Pulse, DV/DT Height - Seated (Max): 0.965" (24.50mm) Standard Package: 400 Capacitance: 0.033 µF Tolerance: ±5% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.181" L x 0.453" W (30.00mm x 11.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222237534333
Request a Quote Datasheet
Description
Win Source Part Number: 983888-BFC237534333 Category: Capacitors>Film Capacitors Series: KP/MKP 375 Termination: PC Pins Package: Bulk Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: High Pulse, DV/DT Height - Seated (Max): 0.965" (24.50mm) Standard Package: 400 Capacitance: 0.033 µF Tolerance: ±5% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.181" L x 0.453" W (30.00mm x 11.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222237534333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 983888-BFC237534333 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
983888-BFC237534333
Capacitors - Film Capacitors 983888-BFC237534333
Win Source Part Number: 983888-BFC237534333 Category: Capacitors>Film Capacitors Series: KP/MKP 375 Termination: PC Pins Package: Bulk Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: High Pulse, DV/DT Height - Seated (Max): 0.965" (24.50mm) Standard Package: 400 Capacitance: 0.033 µF Tolerance: ±5% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.181" L x 0.453" W (30.00mm x 11.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222237534333

Win Source Part Number: 983888-BFC237534333
Category: Capacitors>Film Capacitors
Series: KP/MKP 375
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 500V
Voltage Rating - DC: 1600V (1.6kV)
Applications: High Pulse, DV/DT
Height - Seated (Max): 0.965" (24.50mm)
Standard Package: 400
Capacitance: 0.033 µF
Tolerance: ±5%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.181" L x 0.453" W (30.00mm x 11.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222237534333

Buy Now Datasheet
Film Capacitors - BFC237534333-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237534333-ND
Film Capacitors BFC237534333-ND
0.033µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.033µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
33nF 1.6kV Capacitor
62-BFC237534333
33nF 1.6kV Capacitor 62-BFC237534333
Film Capacitor 33nF 1.6kV PP Radial 5% 105°C Product overview: BFC237534333 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33nF, 1.6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33nF, 1.6kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237534333 can be used for catalog matching and distributor lookup.

Film Capacitor 33nF 1.6kV PP Radial 5% 105°C Product overview: BFC237534333 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33nF, 1.6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33nF, 1.6kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237534333 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237534333 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237534333
Capacitors - Film Capacitors BFC237534333
CAP FILM 0.033UF 5% 1.6KVDC RAD

CAP FILM 0.033UF 5% 1.6KVDC RAD

Supplier's Site
Film Capacitor, Kp/mkp 375 Series, 0.033 F, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Vishay - 26M6543 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Kp/mkp 375 Series, 0.033 F, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Vishay
26M6543
Film Capacitor, Kp/mkp 375 Series, 0.033 F, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Vishay 26M6543
Film Capacitor, KP/MKP 375 Series, 0.033 F, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes

Film Capacitor, KP/MKP 375 Series, 0.033 F, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 983888-BFC237534333 BFC237534333-ND 62-BFC237534333 BFC237534333 26M6543
Product Name Capacitors - Film Capacitors Film Capacitors 33nF 1.6kV Capacitor Capacitors - Film Capacitors Film Capacitor, Kp/mkp 375 Series, 0.033 F, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Vishay
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 1600 volts 1600 volts 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details