Vishay Intertechnology, Inc. Film Capacitors BFC237521561

Description
560pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Description
560pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC237521561 is a film capacitor from Lingto Electronic Limited, designed for applications where high currents and steep pulses are present, such as deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance in demanding environments. The capacitor is available with rated DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, and rated AC voltages of 300 V, 400 V, 500 V, and 600 V. The capacitance range spans from 0.1 nF to 270 nF, with a capacitance tolerance of ± 5% or ± 3.5%. It is rated for a maximum application temperature of 105 °C and has a performance grade of long life for capacitance values greater than 5.6 nF. The capacitor is encapsulated in flame-retardant epoxy material (Class UL 94 V-0) and is compliant with IEC 60384-17 standards. This product is suitable for automatic insertion and is supplied loose in boxes or taped for convenience. Its construction and specifications make it a viable option for engineers seeking reliable capacitors for high-performance applications.

Datasheet Summary
Powered by GS/AI

The BFC237521561 is a film capacitor from Lingto Electronic Limited, designed for applications where high currents and steep pulses are present, such as deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance in demanding environments. The capacitor is available with rated DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, and rated AC voltages of 300 V, 400 V, 500 V, and 600 V. The capacitance range spans from 0.1 nF to 270 nF, with a capacitance tolerance of ± 5% or ± 3.5%. It is rated for a maximum application temperature of 105 °C and has a performance grade of long life for capacitance values greater than 5.6 nF. The capacitor is encapsulated in flame-retardant epoxy material (Class UL 94 V-0) and is compliant with IEC 60384-17 standards. This product is suitable for automatic insertion and is supplied loose in boxes or taped for convenience. Its construction and specifications make it a viable option for engineers seeking reliable capacitors for high-performance applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237521561-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237521561-ND
Film Capacitors BFC237521561-ND
560pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial

560pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237521561 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237521561
Film Capacitors BFC237521561
CAP FILM 560PF 3.5% 1KVDC RADIAL

CAP FILM 560PF 3.5% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237521561 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237521561
Capacitors - Film Capacitors BFC237521561
CAP FILM 560PF 3.5% 1KVDC RADIAL

CAP FILM 560PF 3.5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237521561-ND BFC237521561 BFC237521561
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB112K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers