The BFC237520301 is a film capacitor designed for applications requiring high currents and steep pulses, such as deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance. The capacitor is rated for DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, with AC voltage ratings of 300 V, 400 V, 500 V, and 600 V. It has a capacitance range from 0.1 nF to 270 nF with a tolerance of ±5% or ±3.5%. The maximum application temperature is 105 °C, and it is encapsulated in flame-retardant epoxy material (Class UL 94 V-0). The product is available in various lead configurations and pitches, making it suitable for automatic insertion processes. This capacitor meets IEC 60384-17 specifications and is designed for long life and stability in demanding environments.
300pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 300PF 5% 1KVDC RADIAL
CAP FILM 300PF 5% 1KVDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237520301-ND | BFC237520301 | BFC237520301 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |