6800pF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial
CAP FILM 6800PF 5% 630VDC RADIAL
CAP,Met Polypropylene,6.8nF,
CAP FILM 6800PF 5% 630VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237514682-ND | BFC237514682 | 04J0756 | BFC237514682 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap,met Polypropylene,6.8Nf,630Vdc,5-% Tol,5+% Tol Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |