The BFC237511751 is a film capacitor designed for applications involving high currents and steep pulses, particularly suitable for deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance. The capacitor is available with a rated DC voltage of 630 V and an AC voltage of 300 V, with a peak-to-peak voltage rating of 850 V. Capacitance values range from 0.1 nF to 270 nF, with a tolerance of ±5% and ±3.5%. The component is rated for a maximum application temperature of 105 °C and has a performance grade of long life for capacitance values greater than 5.6 nF. The capacitor is encapsulated in a flame-retardant epoxy material (Class UL 94 V-0) and is compliant with IEC 60384-17 standards. It is offered in various lead configurations, including loose in box and taped options for automatic insertion. The capacitor's construction allows for high reliability, with insulation resistance exceeding 100,000 MΩ and a low tangent of loss angle at specified frequencies. This product is suitable for engineers looking for a dependable capacitor for demanding electronic applications.
750pF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial
CAP FILM 750PF 3.5% 630VDC RAD
CAP FILM 750PF 3.5% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237511751-ND | BFC237511751 | BFC237511751 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |