Manufacturer: Vishay BC Components
Win Source Part Number: 775045-BFC2373GL393M
Series: MKT373M
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Long Life
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 160V
Voltage Rating - DC: 630V
Applications: General
Capacitance: 0.039μF
Tolerance: ±10%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polyester, Metallized
Categories: Capacitors
Dimension: 0.492" L x 0.158" W (12.50mm x 4.00mm)
Height - Seated (Maximum): 0.728" (18.50mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
0.039µF Film Capacitor 160V 630V Polyester, Metallized Radial
CAP FILM 0.039UF 10% 630VDC RAD Product overview: BFC2373GL393MD from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.039UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC2373GL393MD can be used for catalog matching and distributor lookup.
CAP FILM 0.039UF 10% 630VDC RAD
MKT39nF10%630VDCPITC
CAP FILM 0.039UF 10% 630VDC RAD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 775045-BFC2373GL393MD | BFC2373GL393MD-ND | 62-BFC2373GL393MD | BFC2373GL393MD | 18T4770 | BFC2373GL393MD |
| Product Name | Film Capacitors - BFC2373GL393MD | Film Capacitors | 0.039UF Capacitor | Film Capacitors | Mkt39Nf10%630Vdcpitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF | 0.0390 microF | 0.0390 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 630 volts | 630 volts | 630 volts |