Vishay Precision Group Film Capacitors BFC2373FL105MI

Description
1µF Film Capacitor 100V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 100V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC2373FL105MI-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC2373FL105MI-ND
Film Capacitors BFC2373FL105MI-ND
1µF Film Capacitor 100V 400V Polyester, Metallized Radial

1µF Film Capacitor 100V 400V Polyester, Metallized Radial

Buy Now Datasheet
Mkt1 F10%400Vdcpitch 22,5Mm / Reelpack, Taping Height 18,5 Mm Vishay - 18T4608 - Newark, An Avnet Company
Chicago, IL, United States
Mkt1 F10%400Vdcpitch 22,5Mm / Reelpack, Taping Height 18,5 Mm Vishay
18T4608
Mkt1 F10%400Vdcpitch 22,5Mm / Reelpack, Taping Height 18,5 Mm Vishay 18T4608
MKT1 F10%400VDCPITCH 22,5MM / REELPACK, TAPING HEIGHT 18,5 MM

MKT1 F10%400VDCPITCH 22,5MM / REELPACK, TAPING HEIGHT 18,5 MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BFC2373FL105MI-ND 18T4608
Product Name Film Capacitors Mkt1 F10%400Vdcpitch 22,5Mm / Reelpack, Taping Height 18,5 Mm Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details