0.82µF Film Capacitor 63V 250V Polyester, Metallized Radial
CAP FILM 0.82UF 10% 250VDC RAD
CAP FILM 0.82UF 10% 250VDC RAD
MKT0,82 F10%250VDCPITCH 15MM / LOOSE, STRAIGHT LEAD 5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373EE824MF-ND | BFC2373EE824MF | BFC2373EE824MF | 18T4455 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt0,82 F10%250Vdcpitch 15Mm / Loose, Straight Lead 5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |