Vishay Intertechnology, Inc. Film Capacitors BFC237353563

Description
0.056µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237353563-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237353563-ND
Film Capacitors BFC237353563-ND
0.056µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.056µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Film, 0.056Uf, 400V, Radial; Dielectric Type Vishay - 18C5232 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.056Uf, 400V, Radial; Dielectric Type Vishay
18C5232
Capacitor Film, 0.056Uf, 400V, Radial; Dielectric Type Vishay 18C5232
CAPACITOR FILM, 0.056UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR FILM, 0.056UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237353563 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237353563
Film Capacitors BFC237353563
CAP FILM 0.056UF 10% 400VDC RAD

CAP FILM 0.056UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237353563 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237353563
Capacitors - Film Capacitors BFC237353563
CAP FILM 0.056UF 10% 400VDC RAD

CAP FILM 0.056UF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237353563-ND 18C5232 BFC237353563 BFC237353563
Product Name Film Capacitors Capacitor Film, 0.056Uf, 400V, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF6R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details