Vishay Precision Group Film Capacitors BFC237221104

Description
MKT372 Polyester cap,100nF 100V 10mm
Request a Quote Datasheet
Description
MKT372 Polyester cap,100nF 100V 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 4879787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4879787
Film Capacitors 4879787
MKT372 Polyester cap,100nF 100V 10mm

MKT372 Polyester cap,100nF 100V 10mm

Supplier's Site
Film Capacitors - 4879787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4879787P
Film Capacitors 4879787P
MKT372 Polyester cap,100nF 100V 10mm

MKT372 Polyester cap,100nF 100V 10mm

Supplier's Site
Film Capacitors - BC1734-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1734-ND
Film Capacitors BC1734-ND
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1360056-BFC237221104 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360056-BFC237221104
Capacitors - Film Capacitors 1360056-BFC237221104
Win Source Part Number: 1360056-BFC237221104 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MKT372 Package: Bulk Product Status: Active Features: Long Life Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 0.1 µF Tolerance: ±10% Applications: General Purpose Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.492" L x 0.157" W (12.50mm x 4.00mm) Height - Seated (Max): 0.394" (10.00mm) ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Dielectric Material: Polyester, Metallized

Win Source Part Number: 1360056-BFC237221104
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MKT372
Package: Bulk
Product Status: Active
Features: Long Life
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 0.1 µF
Tolerance: ±10%
Applications: General Purpose
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.492" L x 0.157" W (12.50mm x 4.00mm)
Height - Seated (Max): 0.394" (10.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Dielectric Material: Polyester, Metallized

Buy Now Datasheet
Singapore, Singapore
Through-Hole 100nF 100V Capacitor
62-BFC237221104
Through-Hole 100nF 100V Capacitor 62-BFC237221104
100nF 100V PET Film Capacitor, Radial, Through Hole Product overview: BFC237221104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237221104 can be used for catalog matching and distributor lookup.

100nF 100V PET Film Capacitor, Radial, Through Hole Product overview: BFC237221104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237221104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, Mkt372 Series, 0.1 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay - 98K6993 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkt372 Series, 0.1 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay
98K6993
Film Capacitor, Mkt372 Series, 0.1 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay 98K6993
Film Capacitor, MKT372 Series, 0.1 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, MKT372 Series, 0.1 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237221104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237221104
Capacitors - Film Capacitors BFC237221104
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site
Film Capacitors - BFC237221104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237221104
Film Capacitors BFC237221104
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site Datasheet
±10% 100V 100nF PET Radial Leaded,P=10mm Film Capacitors ROHS - 17930-BFC237221104 - Utmel Electronic Limited
Hong Kong, China
±10% 100V 100nF PET Radial Leaded,P=10mm Film Capacitors ROHS
17930-BFC237221104
±10% 100V 100nF PET Radial Leaded,P=10mm Film Capacitors ROHS 17930-BFC237221104
±10% 100V 100nF PET Radial Leaded,P=10mm Film Capacitors ROHS

±10% 100V 100nF PET Radial Leaded,P=10mm Film Capacitors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4879787 4879787P BC1734-ND 1360056-BFC237221104 62-BFC237221104 98K6993 BFC237221104 BFC237221104 17930-BFC237221104
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Through-Hole 100nF 100V Capacitor Film Capacitor, Mkt372 Series, 0.1 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay Capacitors - Film Capacitors Film Capacitors ±10% 100V 100nF PET Radial Leaded,P=10mm Film Capacitors ROHS
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF300J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details