Vishay Precision Group Film Capacitors BFC237188103

Description
1000pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237188103-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237188103-ND
Film Capacitors BFC237188103-ND
1000pF Film Capacitor 220V 400V Polyester, Metallized Radial

1000pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237188103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237188103
Film Capacitors BFC237188103
CAP FILM 1000PF 10% 400VDC RAD

CAP FILM 1000PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237188103 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237188103
Capacitors - Film Capacitors BFC237188103
CAP FILM 1000PF 10% 400VDC RAD

CAP FILM 1000PF 10% 400VDC RAD

Supplier's Site
Capacitor Film, 0.01Uf, 400V, Radial; Dielectric Type Vishay - 18C5066 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.01Uf, 400V, Radial; Dielectric Type Vishay
18C5066
Capacitor Film, 0.01Uf, 400V, Radial; Dielectric Type Vishay 18C5066
CAPACITOR FILM, 0.01UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.01UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237188103-ND BFC237188103 BFC237188103 18C5066
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.01Uf, 400V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF5R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details