Vishay Precision Group Film Capacitors BFC237178393

Description
0.039µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.039µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237178393-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237178393-ND
Film Capacitors BFC237178393-ND
0.039µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.039µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237178393 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237178393
Film Capacitors BFC237178393
CAP FILM 0.039UF 10% 250VDC RAD

CAP FILM 0.039UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film 0.039Uf, 250V, 10%, Rad; Capacitance Vishay - 18M4136 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.039Uf, 250V, 10%, Rad; Capacitance Vishay
18M4136
Capacitor Poly Film 0.039Uf, 250V, 10%, Rad; Capacitance Vishay 18M4136
CAPACITOR POLY FILM 0.039UF, 250V, 10%, RAD; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.039UF, 250V, 10%, RAD; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC237178393-ND BFC237178393 18M4136
Product Name Film Capacitors Film Capacitors Capacitor Poly Film 0.039Uf, 250V, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-200-20X20X5-G-391-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers