The BFC2370EF333 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance value of 0.033 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 250 V and an AC voltage of 63 V. It is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This capacitor operates effectively within a maximum application temperature of 100 °C and is classified under climatic testing class 55/105/56 for voltages above 63 V. It is AEC-Q200 qualified, indicating suitability for automotive applications. The leads are tinned wire, and the product is available in loose packaging or taped on reels for automated assembly processes. The performance grade is classified as Grade 1, indicating a long life expectancy. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage ratings, and environmental conditions.
0.033µF Film Capacitor 63V 250V Polyester, Metallized Radial
CAP FILM 0.033UF 5% 250VDC RAD
MKT33nF5%250VDCPitch
CAP FILM 0.033UF 5% 250VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370EF333-ND | BFC2370EF333 | 18T3837 | BFC2370EF333 |
| Product Name | Film Capacitors | Film Capacitors | Mkt33Nf5%250Vdcpitch 5Mm / Loose, Straight Lead 4 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |