Vishay Intertechnology, Inc. Film Capacitors BFC2370EE223

Description
0.022µF Film Capacitor 63V 250V Polyester, Metallized Radial
Request a Quote
Description
0.022µF Film Capacitor 63V 250V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC2370EE223 is a film capacitor from Lingto Electronic Limited, designed for applications requiring reliable performance in blocking, coupling, bypass, and energy reservoir functions. It features a capacitance value of 0.022 µF with a tolerance of ±10% and a rated DC voltage of 250 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component is AEC-Q200 qualified, indicating its suitability for automotive applications. It operates effectively within a temperature range up to 100 °C for rated voltages of 50 V and 63 V, and up to 105 °C for higher rated voltages. The capacitor is available in various packaging options, including loose in a box, taped on ammo pack, or on a reel, facilitating ease of integration into different manufacturing processes. Engineers considering this capacitor should note its performance grade of Grade 1, indicating a long life expectancy, and its compliance with IEC 60384-2 standards, ensuring reliability in various applications.

Datasheet Summary
Powered by GS/AI

The BFC2370EE223 is a film capacitor from Lingto Electronic Limited, designed for applications requiring reliable performance in blocking, coupling, bypass, and energy reservoir functions. It features a capacitance value of 0.022 µF with a tolerance of ±10% and a rated DC voltage of 250 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component is AEC-Q200 qualified, indicating its suitability for automotive applications. It operates effectively within a temperature range up to 100 °C for rated voltages of 50 V and 63 V, and up to 105 °C for higher rated voltages. The capacitor is available in various packaging options, including loose in a box, taped on ammo pack, or on a reel, facilitating ease of integration into different manufacturing processes. Engineers considering this capacitor should note its performance grade of Grade 1, indicating a long life expectancy, and its compliance with IEC 60384-2 standards, ensuring reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC2370EE223-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC2370EE223-ND
Film Capacitors BFC2370EE223-ND
0.022µF Film Capacitor 63V 250V Polyester, Metallized Radial

0.022µF Film Capacitor 63V 250V Polyester, Metallized Radial

Buy Now Datasheet
Mkt22Nf10%250Vdcpitch 5Mm / Loose, Straight Lead 4 Mm Vishay - 18T3821 - Newark, An Avnet Company
Chicago, IL, United States
Mkt22Nf10%250Vdcpitch 5Mm / Loose, Straight Lead 4 Mm Vishay
18T3821
Mkt22Nf10%250Vdcpitch 5Mm / Loose, Straight Lead 4 Mm Vishay 18T3821
MKT22nF10%250VDCPitc h 5mm / LOOSE, STRAIGHT LEAD 4 MM

MKT22nF10%250VDCPitch 5mm / LOOSE, STRAIGHT LEAD 4 MM

Supplier's Site
Capacitors - Film Capacitors - BFC2370EE223 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC2370EE223
Capacitors - Film Capacitors BFC2370EE223
CAP FILM 0.022UF 10% 250VDC RAD

CAP FILM 0.022UF 10% 250VDC RAD

Supplier's Site
Film Capacitors - BFC2370EE223 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC2370EE223
Film Capacitors BFC2370EE223
CAP FILM 0.022UF 10% 250VDC RAD

CAP FILM 0.022UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC2370EE223-ND 18T3821 BFC2370EE223 BFC2370EE223
Product Name Film Capacitors Mkt22Nf10%250Vdcpitch 5Mm / Loose, Straight Lead 4 Mm Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details