Vishay Intertechnology, Inc. Film Capacitors BFC237085223

Description
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5102CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5102CT-ND
Film Capacitors BC5102CT-ND
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BC5102TB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5102TB-ND
Film Capacitors BC5102TB-ND
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237085223 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237085223
Film Capacitors BFC237085223
CAP FILM 0.022UF 10% 100VDC RAD

CAP FILM 0.022UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor Film, 0.022Uf, 100V, Radial, Full Reel; Dielectric Type Vishay - 18C4937 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.022Uf, 100V, Radial, Full Reel; Dielectric Type Vishay
18C4937
Capacitor Film, 0.022Uf, 100V, Radial, Full Reel; Dielectric Type Vishay 18C4937
CAPACITOR FILM, 0.022UF, 100V, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR FILM, 0.022UF, 100V, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237085223 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237085223
Capacitors - Film Capacitors BFC237085223
CAP FILM 0.022UF 10% 100VDC RAD

CAP FILM 0.022UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5102CT-ND BFC237085223 18C4937 BFC237085223
Product Name Film Capacitors Film Capacitors Capacitor Film, 0.022Uf, 100V, Radial, Full Reel; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers