Vishay Intertechnology, Inc. Film Capacitors BFC237085183

Description
0.018µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.018µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237085183-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237085183-ND
Film Capacitors BFC237085183-ND
0.018µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.018µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237085183 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237085183
Capacitors - Film Capacitors BFC237085183
CAP FILM 0.018UF 10% 100VDC RAD

CAP FILM 0.018UF 10% 100VDC RAD

Supplier's Site
Film Capacitors - BFC237085183 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237085183
Film Capacitors BFC237085183
CAP FILM 0.018UF 10% 100VDC RAD

CAP FILM 0.018UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor Film, 0.018Uf, 100V, Radial; Dielectric Type Vishay - 18C4935 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.018Uf, 100V, Radial; Dielectric Type Vishay
18C4935
Capacitor Film, 0.018Uf, 100V, Radial; Dielectric Type Vishay 18C4935
CAPACITOR FILM, 0.018UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.018UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237085183-ND BFC237085183 BFC237085183 18C4935
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Film, 0.018Uf, 100V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details