Vishay Intertechnology, Inc. Film Capacitors BFC237076823

Description
0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237076823-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237076823-ND
Film Capacitors BFC237076823-ND
0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237076823 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237076823
Capacitors - Film Capacitors BFC237076823
CAP FILM 0.082UF 5% 63VDC RADIAL

CAP FILM 0.082UF 5% 63VDC RADIAL

Supplier's Site
Capacitor Poly Film 0.082Uf, 63V, 5%, Radial; Capacitance Vishay - 18M4106 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.082Uf, 63V, 5%, Radial; Capacitance Vishay
18M4106
Capacitor Poly Film 0.082Uf, 63V, 5%, Radial; Capacitance Vishay 18M4106
CAPACITOR POLY FILM 0.082UF, 63V, 5%, RADIAL; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.082UF, 63V, 5%, RADIAL; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237076823 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237076823
Film Capacitors BFC237076823
CAP FILM 0.082UF 5% 63VDC RADIAL

CAP FILM 0.082UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237076823-ND BFC237076823 18M4106 BFC237076823
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.082Uf, 63V, 5%, Radial; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitor - 101C242U200BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers