0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.39UF 5% 63VDC RADIAL
CAPACITOR POLYESTER FILM 0.39UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes
CAP FILM 0.39UF 5% 63VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237076394-ND | BFC237076394 | 18C4922 | BFC237076394 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor Polyester Film 0.39Uf, 63V, 5%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |