Vishay Intertechnology, Inc. Film Capacitors BFC237076334

Description
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Description
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 0.33 µF, 63V film capacitor features a metallized polyester dielectric and is designed for through-hole mounting with a radial box package. It has a capacitance tolerance of ±5% and is rated for a maximum DC voltage of 63V and an AC voltage of 40V. The capacitor is compliant with RoHS standards and is suitable for applications such as blocking, coupling, bypassing, and energy reservoir in telecom, industrial, and consumer electronics. The component is encapsulated in a flame-retardant plastic case and epoxy resin, ensuring durability and reliability in various operating conditions. It is AEC-Q200 qualified, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The Vishay 0.33 µF, 63V film capacitor features a metallized polyester dielectric and is designed for through-hole mounting with a radial box package. It has a capacitance tolerance of ±5% and is rated for a maximum DC voltage of 63V and an AC voltage of 40V. The capacitor is compliant with RoHS standards and is suitable for applications such as blocking, coupling, bypassing, and energy reservoir in telecom, industrial, and consumer electronics. The component is encapsulated in a flame-retardant plastic case and epoxy resin, ensuring durability and reliability in various operating conditions. It is AEC-Q200 qualified, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-BFC237076334TB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC237076334TB-ND
Film Capacitors 56-BFC237076334TB-ND
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 56-BFC237076334CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC237076334CT-ND
Film Capacitors 56-BFC237076334CT-ND
CAP FILM 0.33UF 5% 63VDC RADIAL

CAP FILM 0.33UF 5% 63VDC RADIAL

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237076334 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237076334
Capacitors - Film Capacitors BFC237076334
CAP FILM 0.33UF 5% 63VDC RADIAL

CAP FILM 0.33UF 5% 63VDC RADIAL

Supplier's Site
Film Capacitors - BFC237076334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237076334
Film Capacitors BFC237076334
CAP FILM 0.33UF 5% 63VDC RADIAL

CAP FILM 0.33UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.33Uf, 63V, 5%, Radial, Full Reel; Dielectric Type Vishay - 18C4921 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.33Uf, 63V, 5%, Radial, Full Reel; Dielectric Type Vishay
18C4921
Capacitor Polyester Film 0.33Uf, 63V, 5%, Radial, Full Reel; Dielectric Type Vishay 18C4921
CAPACITOR POLYESTER FILM 0.33UF, 63V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.33UF, 63V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Uf, 63V, Film, Radial; Dielectric Type Vishay - 84AC4109 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 63V, Film, Radial; Dielectric Type Vishay
84AC4109
Cap, 0.33Uf, 63V, Film, Radial; Dielectric Type Vishay 84AC4109
CAP, 0.33UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.33UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-BFC237076334TB-ND BFC237076334 BFC237076334 18C4921 84AC4109
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film 0.33Uf, 63V, 5%, Radial, Full Reel; Dielectric Type Vishay Cap, 0.33Uf, 63V, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908438P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details