Vishay Intertechnology, Inc. Film Capacitors BFC237076274

Description
0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2222-370-76274-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2222-370-76274-ND
Film Capacitors 2222-370-76274-ND
0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.27Uf, 63V, 5%, Radial; Capacitance Vishay - 18M4100 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.27Uf, 63V, 5%, Radial; Capacitance Vishay
18M4100
Capacitor Poly Film 0.27Uf, 63V, 5%, Radial; Capacitance Vishay 18M4100
CAPACITOR POLY FILM 0.27UF, 63V, 5%, RADIAL; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.27UF, 63V, 5%, RADIAL; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237076274 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237076274
Capacitors - Film Capacitors BFC237076274
CAP FILM 0.27UF 5% 63VDC RADIAL

CAP FILM 0.27UF 5% 63VDC RADIAL

Supplier's Site
Film Capacitors - BFC237076274 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237076274
Film Capacitors BFC237076274
CAP FILM 0.27UF 5% 63VDC RADIAL

CAP FILM 0.27UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2222-370-76274-ND 18M4100 BFC237076274 BFC237076274
Product Name Film Capacitors Capacitor Poly Film 0.27Uf, 63V, 5%, Radial; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details