Vishay Intertechnology, Inc. Film Capacitors BFC237076125

Description
1.2µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1.2µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237076125-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237076125-ND
Film Capacitors BFC237076125-ND
1.2µF Film Capacitor 40V 63V Polyester, Metallized Radial

1.2µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237076125 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237076125
Capacitors - Film Capacitors BFC237076125
CAP FILM 1.2UF 5% 63VDC RADIAL

CAP FILM 1.2UF 5% 63VDC RADIAL

Supplier's Site
Capacitor Poly Film Film 1.2Uf, 5%, 63V,; Capacitance Vishay - 18M4096 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film Film 1.2Uf, 5%, 63V,; Capacitance Vishay
18M4096
Capacitor Poly Film Film 1.2Uf, 5%, 63V,; Capacitance Vishay 18M4096
CAPACITOR POLY FILM FILM 1.2UF, 5%, 63V,; Capacitance:1.2µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM FILM 1.2UF, 5%, 63V,; Capacitance:1.2µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC237076125-ND BFC237076125 18M4096
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film Film 1.2Uf, 5%, 63V,; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details