Vishay Intertechnology, Inc. Film Capacitors BFC237075184

Description
0.18µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.18µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237075184-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237075184-ND
Film Capacitors BFC237075184-ND
0.18µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.18µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.18Uf, 63V, 10%, Radial; Dielectric Type Vishay - 18M4088 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.18Uf, 63V, 10%, Radial; Dielectric Type Vishay
18M4088
Capacitor Poly Film 0.18Uf, 63V, 10%, Radial; Dielectric Type Vishay 18M4088
CAPACITOR POLY FILM 0.18UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLY FILM 0.18UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237075184 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237075184
Film Capacitors BFC237075184
CAP FILM 0.18UF 10% 63VDC RADIAL

CAP FILM 0.18UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237075184 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237075184
Capacitors - Film Capacitors BFC237075184
CAP FILM 0.18UF 10% 63VDC RADIAL

CAP FILM 0.18UF 10% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237075184-ND 18M4088 BFC237075184 BFC237075184
Product Name Film Capacitors Capacitor Poly Film 0.18Uf, 63V, 10%, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers