The BFC237059682 is a radial potted film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It has a capacitance value of 6800 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 400 V and an AC voltage of 160 V. It features a maximum application temperature of 105 °C and is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance. The encapsulation is made from flame retardant plastic and epoxy resin, compliant with UL-class 94 V-0. This component is AEC-Q200 qualified, indicating its suitability for automotive applications. The leads are tinned wire, and the product is available in loose packaging or taped on a reel for automated assembly processes.
6800pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 6800PF 5% 400VDC RADIAL
CAP FILM 6800PF 5% 400VDC RADIAL
Capacitor,Polyester (MYLAR),6.8nF,400VDC
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237059682-ND | BFC237059682 | BFC237059682 | 03J9149 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),6.8Nf,400Vdc,5-% Tol,5+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |