1000pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 1000PF 10% 400VDC RAD
CAP FILM 10000PF 10% 400VDC RAD
Capacitor,Polyester (MYLAR),10nF,400VDC,
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237055103-ND | BFC237055103 | BFC237055103 | 03J9071 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor,polyester (Mylar),10Nf,400Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |