2700pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 2700PF 5% 400VDC RADIAL
Capacitor,Polyester (MYLAR),2.7nF,400VDC
CAP FILM 2700PF 5% 400VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237052272-ND | BFC237052272 | 03J9060 | BFC237052272 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),2.7Nf,400Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |