Vishay Intertechnology, Inc. Film Capacitors BFC237041473

Description
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237041473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237041473-ND
Film Capacitors BFC237041473-ND
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237041473 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237041473
Capacitors - Film Capacitors BFC237041473
CAP FILM 0.047UF 10% 250VDC RAD

CAP FILM 0.047UF 10% 250VDC RAD

Supplier's Site
Capacitor Film, 0.047Uf, 250V, Radial; Dielectric Type Vishay - 95F3694 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.047Uf, 250V, Radial; Dielectric Type Vishay
95F3694
Capacitor Film, 0.047Uf, 250V, Radial; Dielectric Type Vishay 95F3694
CAPACITOR FILM, 0.047UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR FILM, 0.047UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Film Capacitor, Mkt370 Series, 0.047 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay - 26M6505 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkt370 Series, 0.047 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay
26M6505
Film Capacitor, Mkt370 Series, 0.047 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay 26M6505
Film Capacitor, MKT370 Series, 0.047 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes

Film Capacitor, MKT370 Series, 0.047 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237041473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237041473
Film Capacitors BFC237041473
CAP FILM 0.047UF 10% 250VDC RAD

CAP FILM 0.047UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC237041473-ND BFC237041473 95F3694 26M6505 BFC237041473
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.047Uf, 250V, Radial; Dielectric Type Vishay Film Capacitor, Mkt370 Series, 0.047 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C17AH1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details