Vishay Intertechnology, Inc. Film Capacitors BFC237041223

Description
0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237041223-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237041223-ND
Film Capacitors BFC237041223-ND
0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237041223 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237041223
Capacitors - Film Capacitors BFC237041223
CAP FILM 0.022UF 10% 250VDC RAD

CAP FILM 0.022UF 10% 250VDC RAD

Supplier's Site
Capacitor Film, 0.022Uf, 250V, Radial; Dielectric Type Vishay - 95F3692 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.022Uf, 250V, Radial; Dielectric Type Vishay
95F3692
Capacitor Film, 0.022Uf, 250V, Radial; Dielectric Type Vishay 95F3692
CAPACITOR FILM, 0.022UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR FILM, 0.022UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Film Capacitor, Mkt370 Series, 0.022 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay - 26M6504 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkt370 Series, 0.022 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay
26M6504
Film Capacitor, Mkt370 Series, 0.022 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay 26M6504
Film Capacitor, MKT370 Series, 0.022 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes

Film Capacitor, MKT370 Series, 0.022 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237041223 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237041223
Film Capacitors BFC237041223
CAP FILM 0.022UF 10% 250VDC RAD

CAP FILM 0.022UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC237041223-ND BFC237041223 95F3692 26M6504 BFC237041223
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.022Uf, 250V, Radial; Dielectric Type Vishay Film Capacitor, Mkt370 Series, 0.022 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH240K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details