Vishay Intertechnology, Inc. Film Capacitors BFC237036682

Description
6800pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
6800pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237036682-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237036682-ND
Film Capacitors BFC237036682-ND
6800pF Film Capacitor 160V 250V Polyester, Metallized Radial

6800pF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film, 6800Pf, 250V, 5%, Radial; Dielectric Type Vishay - 18M4085 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 6800Pf, 250V, 5%, Radial; Dielectric Type Vishay
18M4085
Capacitor Polyester Film, 6800Pf, 250V, 5%, Radial; Dielectric Type Vishay 18M4085
CAPACITOR POLYESTER FILM, 6800PF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 6800PF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237036682 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237036682
Capacitors - Film Capacitors BFC237036682
CAP FILM 6800PF 5% 250VDC RADIAL

CAP FILM 6800PF 5% 250VDC RADIAL

Supplier's Site
Film Capacitors - BFC237036682 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237036682
Film Capacitors BFC237036682
CAP FILM 6800PF 5% 250VDC RADIAL

CAP FILM 6800PF 5% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237036682-ND 18M4085 BFC237036682 BFC237036682
Product Name Film Capacitors Capacitor Polyester Film, 6800Pf, 250V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details